Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC35702PW UCC35702PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 137875-UCC35702PW Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 100kHz Control Features: Current Limit, Frequency Control, Sequencing, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-TSSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8.8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 137875-UCC35702PW Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 100kHz Control Features: Current Limit, Frequency Control, Sequencing, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-TSSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8.8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC35702PW - 137875-UCC35702PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC35702PW
137875-UCC35702PW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC35702PW 137875-UCC35702PW
Manufacturer: Texas Instruments Win Source Part Number: 137875-UCC35702PW Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 100kHz Control Features: Current Limit, Frequency Control, Sequencing, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-TSSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8.8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137875-UCC35702PW
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Control Features: Current Limit, Frequency Control, Sequencing, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-TSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8.8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - 296-11430-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11430-5-ND
DC DC Switching Controllers 296-11430-5-ND
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP

Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC35702PW
Switching Controllers UCC35702PW
Switching Controllers Adv Voltage Mode

Switching Controllers Adv Voltage Mode

Buy Now Datasheet
DC DC Switching Controllers - UCC35702PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC35702PW
DC DC Switching Controllers UCC35702PW
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP

Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet
DC DC Switching Controllers - UCC35702PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC35702PW
DC DC Switching Controllers UCC35702PW
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP

Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 137875-UCC35702PW 296-11430-5-ND UCC35702PW UCC35702PW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC35702PW DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, Flyback, Forward Converter Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 14-TSSOP Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Maturity; Active Active
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Sequencing, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222776 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-APM81803KNBJSRTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details