Texas Instruments High-Performance Analog DC DC Switching Controllers UCC35702DTR

Description
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Request a Quote Datasheet
Description
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UCC35702DTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCC35702DTR-ND
DC DC Switching Controllers UCC35702DTR-ND
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC35702DTR - 1115941-UCC35702DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC35702DTR
1115941-UCC35702DTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC35702DTR 1115941-UCC35702DTR
Manufacturer: Texas Instruments Win Source Part Number: 1115941-UCC35702DTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 100kHz Control Features: Current Limit, Frequency Control, Sequencing, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8.8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115941-UCC35702DTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Control Features: Current Limit, Frequency Control, Sequencing, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8.8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - UCC35702DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC35702DTR
DC DC Switching Controllers UCC35702DTR
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC35702DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC35702DTR
PMIC - Voltage Regulators - DC DC Switching Controllers UCC35702DTR
IC REG CTRLR MULT TOP 14SOIC

IC REG CTRLR MULT TOP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UCC35702DTR-ND 1115941-UCC35702DTR UCC35702DTR UCC35702DTR
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC35702DTR DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Boost Boost, Flyback, Forward Converter
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
fsw 100 kHz 100 kHz 100 kHz 100 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Valley Current Mode Control Buck Converter - A4403GEUTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin QFN
View Details
9 suppliers
5.5A 600kHz Voltage Regulator IC - 739-LM22673TJE-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 37 volts
IOUT 3 amps
View Details
2 suppliers
Switching Regulators - 1908020 - RS Components, Ltd.
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details