1.2A SWITCHING CONTROLLER, 700kHz SWITCHING FREQ-MAX, PDSO14, GREEN, PLASTIC, TSSOP-14 Product overview: UCC35701PWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 700kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.2A, 700kHz, TSSOP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC35701PWTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 107520-UCC35701PWTR
Packaging: Reel - TR
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 13V
Duty Cycle: 99%
Frequency - Switching: 700kHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 9 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-UCC35701PWTR | 107520-UCC35701PWTR |
| Product Name | 1.2A 700kHz TSSOP Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC35701PWTR |
| Package Type | Other; TSSOP | SSOP; Other; 14-TSSOP |
| Output Voltage | 0.4000 volts | |
| IOUT | 1 amps | |
| Duty Cycle | 99 | 99 |
| Operating Temperature | 0 C (32 F) | -55 to 150 C (-67 to 302 F) |