Texas Instruments Standard Linear and Logic Pwm Controller, Smd, 35701, Soic14; Input Voltage Texas Instruments UCC35701D

Description
PWM CONTROLLER, SMD, 35701, SOIC14; Input Voltage:11V; Output Voltage:1V; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:13V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:700kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, SMD, 35701, SOIC14; Input Voltage:11V; Output Voltage:1V; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:13V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:700kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smd, 35701, Soic14; Input Voltage Texas Instruments - 32AH7078 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smd, 35701, Soic14; Input Voltage Texas Instruments
32AH7078
Pwm Controller, Smd, 35701, Soic14; Input Voltage Texas Instruments 32AH7078
PWM CONTROLLER, SMD, 35701, SOIC14; Input Voltage:11V; Output Voltage:1V; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:13V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:700kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, SMD, 35701, SOIC14; Input Voltage:11V; Output Voltage:1V; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:13V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:700kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 32AH7078
Product Name Pwm Controller, Smd, 35701, Soic14; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 10 to 13 volts
DC Input 10 to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details