Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC3305DW UCC3305DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276375-UCC3305DW Packaging: Tube Type: HID Lamp Controller Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Frequency: 80kHz ~ 120kHz Operating Supply Voltage: 5 V ~ 18 V Dimming: No Family Name: UCC3305 Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): UCC3305N; UCC3305NG4; UCC3305DWTR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276375-UCC3305DW Packaging: Tube Type: HID Lamp Controller Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Frequency: 80kHz ~ 120kHz Operating Supply Voltage: 5 V ~ 18 V Dimming: No Family Name: UCC3305 Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): UCC3305N; UCC3305NG4; UCC3305DWTR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC3305DW
UCC3305DW
PMIC - PMIC - Lighting, Ballast Controllers - UCC3305DW UCC3305DW
Manufacturer: Texas Instruments Win Source Part Number: 1276375-UCC3305DW Packaging: Tube Type: HID Lamp Controller Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Frequency: 80kHz ~ 120kHz Operating Supply Voltage: 5 V ~ 18 V Dimming: No Family Name: UCC3305 Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): UCC3305N; UCC3305NG4; UCC3305DWTR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 20

Manufacturer: Texas Instruments
Win Source Part Number: 1276375-UCC3305DW
Packaging: Tube
Type: HID Lamp Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Frequency: 80kHz ~ 120kHz
Operating Supply Voltage: 5 V ~ 18 V
Dimming: No
Family Name: UCC3305
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): UCC3305N; UCC3305NG4; UCC3305DWTR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UCC3305DW
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC3305DW
Controller Type HID Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 296739 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
REDUNDANT - T54-3 System - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
Wide Slide Series Dimmer - 91183W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 1000 watts
View Details