Manufacturer: Texas Instruments
Win Source Part Number: 1276374-UCC29950DR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 11 V ~ 18 V
Frequency - Switching: 87kHz ~ 109kHz
Family Name: UCC29950
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UCC29950D;
Introduction Date: April 13, 2015
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
PFC IC Continuous Conduction (CCM) 87kHz ~ 109kHz 16-SOIC
IC PFC CTRLR CCM 109KHZ 16SOIC
PFC IC Continuous Conduction (CCM) 87kHz ~ 109kHz 16-SOIC
IC PFC CTRLR CCM 109KHZ 16SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276374-UCC29950DR | 296-52202-2-ND | UCC29950DR | UCC29950DR | UCC29950DR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC29950DR | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |