Manufacturer: Texas Instruments
Win Source Part Number: 1317762-UCC29950D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>PFC (Power Factor Correction)
Packaging: Tube
Standard Package: 40
Mounting: Surface Mount
Frequency - Switching: 87kHz ~ 109kHz
Mode: Continuous Conduction (CCM)
Voltage - Supply: 11V ~ 18V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-UCC29950D,296-4
Base Product Number: UCC29950
RoHS Status: ROHS3 Compliant
PFC IC Continuous Conduction (CCM) 87kHz ~ 109kHz 16-SOIC
PFC IC Continuous Conduction (CCM) 87kHz ~ 109kHz 16-SOIC
IC PFC CTRLR CCM 109KHZ 16SOIC
IC PFC CTRLR CCM 109KHZ 16SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1317762-UCC29950D | 296-41145-5-ND | UCC29950D | UCC29950D | UCC29950D |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |