Manufacturer: Texas Instruments
Win Source Part Number: 901754-UCC29910APWR
Operating Temperature Range: -40°C ~ 105°C
Features: PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC29910
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-28817-1, 296-28817-2, -UCC29910APWR-ND, -296-28817-1-ND, 296-28817-6
PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
Power Factor Correction - PFC Buck PFC Controller
PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
IC PFC CTRLR AVER 106KHZ 14TSSOP
IC PFC CTRLR AVER 106KHZ 14TSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 901754-UCC29910APWR | 296-28817-2-ND | UCC29910APWR | UCC29910APWR | UCC29910APWR | UCC29910APWR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC29910APWR | PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |