Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC2973PWTR UCC2973PWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276373-UCC2973PWTR Packaging: Reel - TR Type: CCFL Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): UCC2973PWG4; UCC2973N; UCC2973J; UCC2973PWTR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276373-UCC2973PWTR Packaging: Reel - TR Type: CCFL Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): UCC2973PWG4; UCC2973N; UCC2973J; UCC2973PWTR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC2973PWTR
UCC2973PWTR
PMIC - PMIC - Lighting, Ballast Controllers - UCC2973PWTR UCC2973PWTR
Manufacturer: Texas Instruments Win Source Part Number: 1276373-UCC2973PWTR Packaging: Reel - TR Type: CCFL Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): UCC2973PWG4; UCC2973N; UCC2973J; UCC2973PWTR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276373-UCC2973PWTR
Packaging: Reel - TR
Type: CCFL Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Frequency: 80kHz ~ 160kHz
Operating Supply Voltage: 4.5 V ~ 20 V
Dimming: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): UCC2973PWG4; UCC2973N; UCC2973J; UCC2973PWTR;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - UCC2973PWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
UCC2973PWTR
PMIC - Lighting, Ballast Controllers UCC2973PWTR
IC CCFL CNTRL 160KHZ 8TSSOP

IC CCFL CNTRL 160KHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number UCC2973PWTR UCC2973PWTR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC2973PWTR PMIC - Lighting, Ballast Controllers
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Sequencing Controls - SC4120A - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details