Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC2972N UCC2972N

Description
Manufacturer: Texas Instruments Win Source Part Number: 798717-UCC2972N Packaging: Tube Type: CCFL Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UCC2972 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MP1010BEF; MP1010BEM; MP1010BEF-LF-Z; MP1010BEM-Z; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798717-UCC2972N Packaging: Tube Type: CCFL Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UCC2972 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MP1010BEF; MP1010BEM; MP1010BEF-LF-Z; MP1010BEM-Z; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC2972N
UCC2972N
PMIC - PMIC - Lighting, Ballast Controllers - UCC2972N UCC2972N
Manufacturer: Texas Instruments Win Source Part Number: 798717-UCC2972N Packaging: Tube Type: CCFL Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UCC2972 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MP1010BEF; MP1010BEM; MP1010BEF-LF-Z; MP1010BEM-Z; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798717-UCC2972N
Packaging: Tube
Type: CCFL Controller
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Frequency: 80kHz ~ 160kHz
Operating Supply Voltage: 4.5 V ~ 20 V
Part Status: Obsolete(EOL)
Dimming: No
Family Name: UCC2972
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MP1010BEF; MP1010BEM; MP1010BEF-LF-Z; MP1010BEM-Z;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UCC2972N
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC2972N
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2848556 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Constant Current Controller - SMI-5V15-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
DC-1 DIMMER: VARIABLE WATTAGE DIMMER FOR 2-PRONG CORDS - 402010 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Slide Dimmer
View Details