IC REG CTRLR FWRD CONV 14DIP
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-PDIP
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-PDIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC2961N | UCC2961N |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Soft Start | |
| fsw | 400 kHz | 400 kHz |
| Duty Cycle | 72 | 72 |
| Output Voltage Type | Fixed; Transistor Driver |