Automotive Catalog Microprocessor Supervisor With Watchdog Timer 8-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 081882-UCC2946TPWRQ1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisory Circuits MicroProc Sup
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UCC2946TPWRQ1 | 081882-UCC2946TPWRQ1 | 296-UCC2946TPWRQ1TR-ND | UCC2946TPWRQ1 | UCC2946TPWRQ1 | UCC2946TPWRQ1 | UCC2946TPWRQ1 |
| Product Name | UCC2946-Q1 Automotive Catalog Microprocessor Supervisor With Watchdog Timer | PMIC - PMIC - Supervisors - UCC2946TPWRQ1 | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Features | Watchdog Timer; Manual Reset | Manual Reset | |||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | TSSOP | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |