Texas Instruments UCC2946 Microprocessor Supervisor with Watchdog Timer UCC2946PWTR

Description
Microprocessor Supervisor with Watchdog Timer 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Microprocessor Supervisor with Watchdog Timer 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC2946 Microprocessor Supervisor with Watchdog Timer - UCC2946PWTR - Texas Instruments
Dallas, TX, United States
UCC2946 Microprocessor Supervisor with Watchdog Timer
UCC2946PWTR
UCC2946 Microprocessor Supervisor with Watchdog Timer UCC2946PWTR
Microprocessor Supervisor with Watchdog Timer 8-TSSOP -40 to 85

Microprocessor Supervisor with Watchdog Timer 8-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - UCC2946PWTR - 716857-UCC2946PWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - UCC2946PWTR
716857-UCC2946PWTR
PMIC - PMIC - Supervisors - UCC2946PWTR 716857-UCC2946PWTR
Manufacturer: Texas Instruments Win Source Part Number: 716857-UCC2946PWTR Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: UCC2946 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 716857-UCC2946PWTR
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: UCC2946
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)

Buy Now
Supervisors - 296-48803-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-48803-6-ND
Supervisors 296-48803-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Supervisors - 296-48803-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-48803-2-ND
Supervisors 296-48803-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Supervisors - 296-48803-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-48803-1-ND
Supervisors 296-48803-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - UCC2946PWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
UCC2946PWTR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors UCC2946PWTR
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site
PMIC - Supervisors - UCC2946PWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
UCC2946PWTR
PMIC - Supervisors UCC2946PWTR
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Supervisors - UCC2946PWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
UCC2946PWTR
Supervisors UCC2946PWTR
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number UCC2946PWTR 716857-UCC2946PWTR 296-48803-6-ND UCC2946PWTR UCC2946PWTR UCC2946PWTR
Product Name UCC2946 Microprocessor Supervisor with Watchdog Timer PMIC - PMIC - Supervisors - UCC2946PWTR Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Features Watchdog Timer; Manual Reset Watchdog Timer Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOIC,TSSOP SSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPW - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details