Texas Instruments UCC2946 Microprocessor Supervisor with Watchdog Timer UCC2946PW

Description
Microprocessor Supervisor with Watchdog Timer 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Microprocessor Supervisor with Watchdog Timer 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC2946 Microprocessor Supervisor with Watchdog Timer - UCC2946PW - Texas Instruments
Dallas, TX, United States
UCC2946 Microprocessor Supervisor with Watchdog Timer
UCC2946PW
UCC2946 Microprocessor Supervisor with Watchdog Timer UCC2946PW
Microprocessor Supervisor with Watchdog Timer 8-TSSOP -40 to 85

Microprocessor Supervisor with Watchdog Timer 8-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - UCC2946PW - 1276366-UCC2946PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - UCC2946PW
1276366-UCC2946PW
PMIC - PMIC - Supervisors - UCC2946PW 1276366-UCC2946PW
Manufacturer: Texas Instruments Win Source Part Number: 1276366-UCC2946PW Packaging: Tube Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Family Name: UCC2946 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): IMP1232LPEMA; IMP1232LPCMA; UCC2946PWR; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276366-UCC2946PW
Packaging: Tube
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Family Name: UCC2946
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): IMP1232LPEMA; IMP1232LPCMA; UCC2946PWR;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.235V 10uA 5.5V TSSOP Voltage Supervisor IC
691-UCC2946PW
1.235V 10uA 5.5V TSSOP Voltage Supervisor IC 691-UCC2946PW
Supervisory IC, 1.235V Reset, 10uA, 5.5V, TSSOP, Push-Pull Product overview: UCC2946PW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 10uA, 5.5V, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.235V, 10uA, 5.5V, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCC2946PW can be used for catalog matching and distributor lookup.

Supervisory IC, 1.235V Reset, 10uA, 5.5V, TSSOP, Push-Pull Product overview: UCC2946PW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 10uA, 5.5V, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.235V, 10uA, 5.5V, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCC2946PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-32786-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32786-ND
Supervisors 296-32786-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
UCC2946PW
Supervisory Circuits UCC2946PW
Supervisory Circuits Mcrprcsr Supervisor w/Watchdog Timer

Supervisory Circuits Mcrprcsr Supervisor w/Watchdog Timer

Buy Now Datasheet
Voltage Supervisor, 12Ua, 5.5V, Tssop-8; Threshold Voltage Texas Instruments - 29AH8374 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 12Ua, 5.5V, Tssop-8; Threshold Voltage Texas Instruments
29AH8374
Voltage Supervisor, 12Ua, 5.5V, Tssop-8; Threshold Voltage Texas Instruments 29AH8374
VOLTAGE SUPERVISOR, 12UA, 5.5V, TSSOP-8; Threshold Voltage:1.235V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TSSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 12UA, 5.5V, TSSOP-8; Threshold Voltage:1.235V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TSSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisors - UCC2946PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
UCC2946PW
Supervisors UCC2946PW
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - UCC2946PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
UCC2946PW
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors UCC2946PW
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number UCC2946PW 1276366-UCC2946PW 691-UCC2946PW 296-32786-ND UCC2946PW 29AH8374 UCC2946PW UCC2946PW
Product Name UCC2946 Microprocessor Supervisor with Watchdog Timer PMIC - PMIC - Supervisors - UCC2946PW 1.235V 10uA 5.5V TSSOP Voltage Supervisor IC Supervisors Supervisory Circuits Voltage Supervisor, 12Ua, 5.5V, Tssop-8; Threshold Voltage Texas Instruments Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1Monitors
Features Watchdog Timer; Manual Reset Watchdog Timer Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole
Type SOIC,TSSOP SSOP TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
IQ 10 µA 10 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details