Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC29422PW UCC29422PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276364-UCC29422PW Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276364-UCC29422PW Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC29422PW - 1276364-UCC29422PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC29422PW
1276364-UCC29422PW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC29422PW 1276364-UCC29422PW
Manufacturer: Texas Instruments Win Source Part Number: 1276364-UCC29422PW Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276364-UCC29422PW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Switching Controllers - UCC29422PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC29422PW
DC DC Switching Controllers UCC29422PW
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1276364-UCC29422PW UCC29422PW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC29422PW DC DC Switching Controllers
Output Voltage Type Fixed; Transistor Driver
Package Type SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
VIN 1.8 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3607ARU-REEL7 - 860322-ADP3607ARU-REEL7 - Win Source Electronics
Specs
Package Type SSOP; Other; 8-TSSOP
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 448-CYPAS213A124SXQTXUMA1CT-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details