Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC2921DTR UCC2921DTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276356-UCC2921DTR Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, IMAX, PL, SDFLTCH Family Name: UCC2921 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC2921N; UCC2921D; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276356-UCC2921DTR Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, IMAX, PL, SDFLTCH Family Name: UCC2921 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC2921N; UCC2921D; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC2921DTR - 1276356-UCC2921DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC2921DTR
1276356-UCC2921DTR
PMIC - PMIC - Hot Swap Controllers - UCC2921DTR 1276356-UCC2921DTR
Manufacturer: Texas Instruments Win Source Part Number: 1276356-UCC2921DTR Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, IMAX, PL, SDFLTCH Family Name: UCC2921 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC2921N; UCC2921D; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1276356-UCC2921DTR
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CT, IMAX, PL, SDFLTCH
Family Name: UCC2921
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UCC2921N; UCC2921D;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276356-UCC2921DTR
Product Name PMIC - PMIC - Hot Swap Controllers - UCC2921DTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467624P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details