Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC2921D UCC2921D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276355-UCC2921D Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: UVLO Applications: General Purpose Supply Current: 1mA Internal Switch(s): No Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, IMAX, PL, SDFLTCH Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC2921DTR; UCC2921N; UCC2921D; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: UCC2921 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): -48V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276355-UCC2921D Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: UVLO Applications: General Purpose Supply Current: 1mA Internal Switch(s): No Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, IMAX, PL, SDFLTCH Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC2921DTR; UCC2921N; UCC2921D; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: UCC2921 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): -48V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC2921D - 1276355-UCC2921D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC2921D
1276355-UCC2921D
PMIC - PMIC - Hot Swap Controllers - UCC2921D 1276355-UCC2921D
Manufacturer: Texas Instruments Win Source Part Number: 1276355-UCC2921D Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: UVLO Applications: General Purpose Supply Current: 1mA Internal Switch(s): No Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, IMAX, PL, SDFLTCH Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC2921DTR; UCC2921N; UCC2921D; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: UCC2921 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): -48V

Manufacturer: Texas Instruments
Win Source Part Number: 1276355-UCC2921D
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: UVLO
Applications: General Purpose
Supply Current: 1mA
Internal Switch(s): No
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CT, IMAX, PL, SDFLTCH
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UCC2921DTR; UCC2921N; UCC2921D;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: UCC2921
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): -48V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276355-UCC2921D
Product Name PMIC - PMIC - Hot Swap Controllers - UCC2921D
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
Voltage Supervisors - 2467622P - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details