Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC2918DP/81510 UCC2918DP/81510

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115916-UCC2918DP/81 510 Packaging: Tube/Rail Type: Hot Swap Controller Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IFAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115916-UCC2918DP/81 510 Packaging: Tube/Rail Type: Hot Swap Controller Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IFAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC2918DP/81510 - 1115916-UCC2918DP/81510 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC2918DP/81510
1115916-UCC2918DP/81510
PMIC - PMIC - Hot Swap Controllers - UCC2918DP/81510 1115916-UCC2918DP/81510
Manufacturer: Texas Instruments Win Source Part Number: 1115916-UCC2918DP/81 510 Packaging: Tube/Rail Type: Hot Swap Controller Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IFAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 1115916-UCC2918DP/81510
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 4A
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout
Feature Pins: CT, /FAULT, IFAULT, IMAX, /SHTDWN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1115916-UCC2918DP/81510
Product Name PMIC - PMIC - Hot Swap Controllers - UCC2918DP/81510
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921472 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZRG4 - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details