Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC2917D UCC2917D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276350-UCC2917D Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 15 V ~ 1000 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT) Family Name: UCC2917 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX5927ETJ+T; ADM1275-3ARQZ-R7; ADM1275-1ARQZ-R7; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276350-UCC2917D Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 15 V ~ 1000 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT) Family Name: UCC2917 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX5927ETJ+T; ADM1275-3ARQZ-R7; ADM1275-1ARQZ-R7; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC2917D - 1276350-UCC2917D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC2917D
1276350-UCC2917D
PMIC - PMIC - Hot Swap Controllers - UCC2917D 1276350-UCC2917D
Manufacturer: Texas Instruments Win Source Part Number: 1276350-UCC2917D Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 15 V ~ 1000 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT) Family Name: UCC2917 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX5927ETJ+T; ADM1275-3ARQZ-R7; ADM1275-1ARQZ-R7; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 1276350-UCC2917D
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 15 V ~ 1000 V
Internal Switch(s): No
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT)
Family Name: UCC2917
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX5927ETJ+T; ADM1275-3ARQZ-R7; ADM1275-1ARQZ-R7;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276350-UCC2917D
Product Name PMIC - PMIC - Hot Swap Controllers - UCC2917D
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139135 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details