Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC2915DPTRG4 UCC2915DPTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276349-UCC2915DPTRG 4 Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Thermal Limit Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Family Name: UCC2915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 4A Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276349-UCC2915DPTRG 4 Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Thermal Limit Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Family Name: UCC2915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 4A Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC2915DPTRG4 - 1276349-UCC2915DPTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC2915DPTRG4
1276349-UCC2915DPTRG4
PMIC - PMIC - Hot Swap Controllers - UCC2915DPTRG4 1276349-UCC2915DPTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276349-UCC2915DPTRG 4 Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Thermal Limit Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Family Name: UCC2915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 4A Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1276349-UCC2915DPTRG4
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Thermal Limit
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 7 V ~ 15 V
Internal Switch(s): Yes
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout
Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN,
Family Name: UCC2915
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 4A
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276349-UCC2915DPTRG4
Product Name PMIC - PMIC - Hot Swap Controllers - UCC2915DPTRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698162 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers