Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC2913DTRG4 UCC2913DTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115912-UCC2913DTRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115912-UCC2913DTRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC2913DTRG4 - 1115912-UCC2913DTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC2913DTRG4
1115912-UCC2913DTRG4
PMIC - PMIC - Hot Swap Controllers - UCC2913DTRG4 1115912-UCC2913DTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115912-UCC2913DTRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115912-UCC2913DTRG4
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, UVLO
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout
Feature Pins: CT, IMAX, PL, SD/FLT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1115912-UCC2913DTRG4
Product Name PMIC - PMIC - Hot Swap Controllers - UCC2913DTRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1901769P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low, Push Pull
View Details