Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC2912PWPR UCC2912PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798716-UCC2912PWPR Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Family Name: UCC2912 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 24-HTSSOP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC2912N; UCC2912DPRG4; UCC2912NG4; UCC2912DPG4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798716-UCC2912PWPR Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Family Name: UCC2912 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 24-HTSSOP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC2912N; UCC2912DPRG4; UCC2912NG4; UCC2912DPG4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC2912PWPR - 798716-UCC2912PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC2912PWPR
798716-UCC2912PWPR
PMIC - PMIC - Hot Swap Controllers - UCC2912PWPR 798716-UCC2912PWPR
Manufacturer: Texas Instruments Win Source Part Number: 798716-UCC2912PWPR Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Family Name: UCC2912 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 24-HTSSOP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC2912N; UCC2912DPRG4; UCC2912NG4; UCC2912DPG4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798716-UCC2912PWPR
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, Thermal Limit
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 8 V
Internal Switch(s): Yes
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CT, /FAULT, IMAX, /SHTDWN
Family Name: UCC2912
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 24-HTSSOP
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): UCC2912N; UCC2912DPRG4; UCC2912NG4; UCC2912DPG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 798716-UCC2912PWPR
Product Name PMIC - PMIC - Hot Swap Controllers - UCC2912PWPR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage References - 1907818 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details