Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC2912PWP UCC2912PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276346-UCC2912PWP Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Family Name: UCC2912 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-HTSSOP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC2912DPG4; UCC2912DPRG4; UCC2912NG4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276346-UCC2912PWP Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Family Name: UCC2912 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-HTSSOP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC2912DPG4; UCC2912DPRG4; UCC2912NG4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC2912PWP - 1276346-UCC2912PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC2912PWP
1276346-UCC2912PWP
PMIC - PMIC - Hot Swap Controllers - UCC2912PWP 1276346-UCC2912PWP
Manufacturer: Texas Instruments Win Source Part Number: 1276346-UCC2912PWP Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Family Name: UCC2912 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-HTSSOP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC2912DPG4; UCC2912DPRG4; UCC2912NG4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276346-UCC2912PWP
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, Thermal Limit
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 8 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CT, /FAULT, IMAX, /SHTDWN
Family Name: UCC2912
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-HTSSOP
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): UCC2912DPG4; UCC2912DPRG4; UCC2912NG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276346-UCC2912PWP
Product Name PMIC - PMIC - Hot Swap Controllers - UCC2912PWP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907791 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Battery Management - BQ20851DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers