Texas Instruments PMIC - PMIC - Power Management - Specialized - UCC29002DR/1 UCC29002DR/1

Description
Manufacturer: Texas Instruments Win Source Part Number: 035824-UCC29002DR/1 Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Alternative Parts (Cross-Reference): UCC29002DGKR; UCC29002DR; UCC29002D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035824-UCC29002DR/1 Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Alternative Parts (Cross-Reference): UCC29002DGKR; UCC29002DR; UCC29002D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCC29002DR/1 - 035824-UCC29002DR/1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCC29002DR/1
035824-UCC29002DR/1
PMIC - PMIC - Power Management - Specialized - UCC29002DR/1 035824-UCC29002DR/1
Manufacturer: Texas Instruments Win Source Part Number: 035824-UCC29002DR/1 Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Alternative Parts (Cross-Reference): UCC29002DGKR; UCC29002DR; UCC29002D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035824-UCC29002DR/1
Packaging: Reel - TR
Applications: Load Share Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.375 V to 14.25 V
Operating Supply Current: 2.5mA
Alternative Parts (Cross-Reference): UCC29002DGKR; UCC29002DR; UCC29002D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UCC29002DR/1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC29002DR/1
Power Management - Specialized UCC29002DR/1
Load Share Controller PMIC 8-SOIC

Load Share Controller PMIC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 035824-UCC29002DR/1 UCC29002DR/1
Product Name PMIC - PMIC - Power Management - Specialized - UCC29002DR/1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details