Texas Instruments PMIC - PMIC - Power Management - Specialized - UCC29002DGKR UCC29002DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276343-UCC29002DGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Load Share Controller Mounting: SMD Operating Supply Voltage: 4.375 V ~ 14.25 V Family Name: UCC29002 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): UCC29002DR/1; UCC29002DR; UCC29002D; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276343-UCC29002DGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Load Share Controller Mounting: SMD Operating Supply Voltage: 4.375 V ~ 14.25 V Family Name: UCC29002 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): UCC29002DR/1; UCC29002DR; UCC29002D; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCC29002DGKR - 1276343-UCC29002DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCC29002DGKR
1276343-UCC29002DGKR
PMIC - PMIC - Power Management - Specialized - UCC29002DGKR 1276343-UCC29002DGKR
Manufacturer: Texas Instruments Win Source Part Number: 1276343-UCC29002DGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Load Share Controller Mounting: SMD Operating Supply Voltage: 4.375 V ~ 14.25 V Family Name: UCC29002 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): UCC29002DR/1; UCC29002DR; UCC29002D; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276343-UCC29002DGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Load Share Controller
Mounting: SMD
Operating Supply Voltage: 4.375 V ~ 14.25 V
Family Name: UCC29002
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): UCC29002DR/1; UCC29002DR; UCC29002D;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCC29002DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC29002DGKR
Power Management - Specialized UCC29002DGKR
Load Share Controller PMIC 8-VSSOP

Load Share Controller PMIC 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276343-UCC29002DGKR UCC29002DGKR
Product Name PMIC - PMIC - Power Management - Specialized - UCC29002DGKR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901781 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details