Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized UCC29002DGK

Description
Win Source Part Number: 1053417-UCC29002DGK Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Load Share Controller Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 2.5mA Voltage - Supply: 4.375V ~ 14.25V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): TPS60241DGKT; REG711EA-3.3/250; TPS54062DGKRUCC29002 DGK .; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISUCC29002DGK,21 56-UCC29002DGK
Request a Quote Datasheet
Description
Win Source Part Number: 1053417-UCC29002DGK Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Load Share Controller Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 2.5mA Voltage - Supply: 4.375V ~ 14.25V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): TPS60241DGKT; REG711EA-3.3/250; TPS54062DGKRUCC29002 DGK .; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISUCC29002DGK,21 56-UCC29002DGK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1053417-UCC29002DGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1053417-UCC29002DGK
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1053417-UCC29002DGK
Win Source Part Number: 1053417-UCC29002DGK Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Load Share Controller Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 2.5mA Voltage - Supply: 4.375V ~ 14.25V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): TPS60241DGKT; REG711EA-3.3/250; TPS54062DGKRUCC29002 DGK .; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISUCC29002DGK,21 56-UCC29002DGK

Win Source Part Number: 1053417-UCC29002DGK
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Bulk
Applications: Load Share Controller
Standard Package: 1
Mounting: SMD (SMT)
Current - Supply: 2.5mA
Voltage - Supply: 4.375V ~ 14.25V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): TPS60241DGKT; REG711EA-3.3/250; TPS54062DGKRUCC29002DGK .;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISUCC29002DGK,2156-UCC29002DGK

Buy Now Datasheet
Power Management - Specialized - UCC29002DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC29002DGK
Power Management - Specialized UCC29002DGK
Load Share Controller PMIC 8-VSSOP

Load Share Controller PMIC 8-VSSOP

Buy Now
Power Management - Specialized - UCC29002DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC29002DGK
Power Management - Specialized UCC29002DGK
Load Share Controller PMIC 8-VSSOP

Load Share Controller PMIC 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1053417-UCC29002DGK UCC29002DGK
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901619P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details