Texas Instruments PMIC - PMIC - Power Management - Specialized - UCC29002D UCC29002D

Description
Manufacturer: Texas Instruments Win Source Part Number: 081880-UCC29002D Packaging: Tube/Rail Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Alternative Parts (Cross-Reference): UCC29002DGKR; UCC29002DR/1; UCC29002DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081880-UCC29002D Packaging: Tube/Rail Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Alternative Parts (Cross-Reference): UCC29002DGKR; UCC29002DR/1; UCC29002DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCC29002D - 081880-UCC29002D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCC29002D
081880-UCC29002D
PMIC - PMIC - Power Management - Specialized - UCC29002D 081880-UCC29002D
Manufacturer: Texas Instruments Win Source Part Number: 081880-UCC29002D Packaging: Tube/Rail Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Alternative Parts (Cross-Reference): UCC29002DGKR; UCC29002DR/1; UCC29002DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081880-UCC29002D
Packaging: Tube/Rail
Applications: Load Share Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.375 V to 14.25 V
Operating Supply Current: 2.5mA
Alternative Parts (Cross-Reference): UCC29002DGKR; UCC29002DR/1; UCC29002DR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCC29002D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC29002D
Power Management - Specialized UCC29002D
Load Share Controller PMIC 8-SOIC

Load Share Controller PMIC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 081880-UCC29002D UCC29002D
Product Name PMIC - PMIC - Power Management - Specialized - UCC29002D Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905807 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details