AUTOMOTIVE, 30-V, LOW-POWER CURR
AUTOMOTIVE, 30-V, LOW-POWER CURR
AUTOMOTIVE, 30-V, LOW-POWER CURR
Boost, Buck, Flyback, Forward, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-UCC28C56HQDRQ1TR-ND | UCC28C56HQDRQ1 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| fsw | 1000 kHz | 1000 kHz |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |