INDUSTRIAL, 30-V, LOW-POWER CURR
INDUSTRIAL, 30-V, LOW-POWER CURR
INDUSTRIAL, 30-V, LOW-POWER CURR
Buck, Boost, Flyback, Forward Converter, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
INDUSTRIAL, 30-V, LOW-POWER CURR
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-UCC28C53DRDKR-ND | UCC28C53DR | UCC28C53DR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck; Boost | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Special Features | Synchronous Rectification | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |