Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1276341-UCC28C45MDRE
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Control Features: Frequency Control
Supply Voltage: 7.6 V ~ 18 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC28C45-EP
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): NCP1230AD133R2G; NCP1230AD100R2G; NCP1230AD65R2;
Introduction Date: June 30, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Enhanced Product Bicmos Low-Power Current-Mode Pwm Controller 8-SOIC -55 to 125 Product overview: UCC28C45MDREP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC28C45MDREP can be used for catalog matching and distributor lookup.
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-UCC28C45MDREPDKR-ND | 1276341-UCC28C45MDREP | 760-UCC28C45MDREP | UCC28C45MDREP | UCC28C45MDREP | UCC28C45MDREP |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C45MDREP | Low-Power SOIC Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration / Function | Boost, Flyback, Forward Converter | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control |