PWM CONTROLLER, 1MHZ, 20V, SOIC-8; Input Voltage:20V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 29AH1636 |
| Product Name | Pwm Controller, 1Mhz, 20V, Soic-8; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 12 to 18 volts |
| DC Input | 12 to 18 volts |