BiCMOS Low-Power Current Mode PWM Controller 8-SOIC -40 to 105
20V 1A PWM Controller, 1MHz, 50% Duty Cycle, SOIC Product overview: UCC28C45DR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, 1MHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1A, 1MHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C45DR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC28C45DR | 715-UCC28C45DR |
| Product Name | UCC28C45 BiCMOS Low-Power Current Mode PWM Controller | 20V 1A 1MHz SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; SOIC |
| Features | Error Amplifier | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) |
| Output Voltage | 18 volts |