Manufacturer: Texas Instruments
Win Source Part Number: 1276340-UCC28C45DGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Control Features: Frequency Control
Supply Voltage: 7.6 V ~ 18 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC28C45
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): NCP1207PG; NCP1230P133; MAX15001BEUB+;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1276340-UCC28C45DGKRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C45DGKRG4 |
| Configuration / Function | Boost, Flyback, Forward Converter |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |