Texas Instruments Standard Linear and Logic Input Voltage Texas Instruments UCC28C45DGK.

Description
Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:18V; Controller IC Case Style:-; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:18V; Controller IC Case Style:-; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Texas Instruments - 15AC1113 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Texas Instruments
15AC1113
Input Voltage Texas Instruments 15AC1113
Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:18V; Controller IC Case Style:-; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:18V; Controller IC Case Style:-; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 15AC1113
Product Name Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 12 to 18 volts
DC Input 12 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Sensor & Position Servo-Control Modules for Piezo-Driven Nanopositioning Systems - E-509 - PI (Physik Instrumente) L.P.
Specs
Product Controller / Drive
Axes 1.0 to 3.0
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
Solid State Controller - 150-C30FBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Continuous Current 30 amps
View Details