Texas Instruments Standard Linear and Logic Ic, Controller, Pwm, Smd, Soic8; Input Voltage Texas Instruments UCC28C45D

Description
IC, CONTROLLER, PWM, SMD, SOIC8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
IC, CONTROLLER, PWM, SMD, SOIC8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Controller, Pwm, Smd, Soic8; Input Voltage Texas Instruments - 28AH6333 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Controller, Pwm, Smd, Soic8; Input Voltage Texas Instruments
28AH6333
Ic, Controller, Pwm, Smd, Soic8; Input Voltage Texas Instruments 28AH6333
IC, CONTROLLER, PWM, SMD, SOIC8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

IC, CONTROLLER, PWM, SMD, SOIC8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6333
Product Name Ic, Controller, Pwm, Smd, Soic8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 18 volts
DC Input 12 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Motion Controller - A-81x - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 1.0 to 4.0
Motor / System Voice Coil; DC Motors, 3-phase Brushless Motor
View Details
ENCL 201A Controller SMC-3 - 150C-D20JAD-1-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details