Texas Instruments Standard Linear and Logic Pwm Controller, 1Mhz, 18V, Dip-8; Input Voltage Texas Instruments UCC28C44P

Description
PWM CONTROLLER, 1MHZ, 18V, DIP-8; Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:1MHz; Product Range:-; MSL:- RoHS Compliant: Yes
Description
PWM CONTROLLER, 1MHZ, 18V, DIP-8; Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:1MHz; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 1Mhz, 18V, Dip-8; Input Voltage Texas Instruments - 77C2009 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 1Mhz, 18V, Dip-8; Input Voltage Texas Instruments
77C2009
Pwm Controller, 1Mhz, 18V, Dip-8; Input Voltage Texas Instruments 77C2009
PWM CONTROLLER, 1MHZ, 18V, DIP-8; Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:1MHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 1MHZ, 18V, DIP-8; Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:1MHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 77C2009
Product Name Pwm Controller, 1Mhz, 18V, Dip-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details