BiCMOS Low-Power Current Mode PWM Controller 8-SOIC -40 to 105
20V, 1-A, low power 1MHz current mode PWM controller - 14.5V/9V UVLO 50% duty cycle -40C to 105C 8-SOIC -40 to 105 Product overview: UCC28C44DRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 20V, 1MHz, 14.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 20V, 1MHz, 14.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C44DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115899-UCC28C44DRG4
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 14.5V
Duty Cycle: 48%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28C44DRG4 | 715-UCC28C44DRG4 | 1115899-UCC28C44DRG4 |
| Product Name | UCC28C44 BiCMOS Low-Power Current Mode PWM Controller | Low-Power 20V 1MHz 14.5V DC-DC Converter IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C44DRG4 |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; SOIC | SOIC; Other; 8-SOIC |
| Features | Error Amplifier | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |