BiCMOS Low-Power Current Mode PWM Controller 8-SOIC -40 to 105
1MHz PWM Controller, 1A, 20V, 50% Duty Cycle, SOIC Product overview: UCC28C44D from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1A, 20V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1MHz, 1A, 20V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C44D can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC28C44D | 715-UCC28C44D |
| Product Name | UCC28C44 BiCMOS Low-Power Current Mode PWM Controller | 1MHz 1A 20V SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; SOIC |
| Features | Error Amplifier | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) |