Texas Instruments Standard Linear and Logic Pwm, Controller, 18Vin, 1Mhz, 8Soic; Input Voltage Texas Instruments UCC28C44D

Description
PWM, CONTROLLER, 18VIN, 1MHZ, 8SOIC; Input Voltage:20V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM, CONTROLLER, 18VIN, 1MHZ, 8SOIC; Input Voltage:20V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm, Controller, 18Vin, 1Mhz, 8Soic; Input Voltage Texas Instruments - 32AH7070 - Newark, An Avnet Company
Chicago, IL, United States
Pwm, Controller, 18Vin, 1Mhz, 8Soic; Input Voltage Texas Instruments
32AH7070
Pwm, Controller, 18Vin, 1Mhz, 8Soic; Input Voltage Texas Instruments 32AH7070
PWM, CONTROLLER, 18VIN, 1MHZ, 8SOIC; Input Voltage:20V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM, CONTROLLER, 18VIN, 1MHZ, 8SOIC; Input Voltage:20V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 32AH7070
Product Name Pwm, Controller, 18Vin, 1Mhz, 8Soic; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 9 to 20 volts
DC Input 9 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details
ENCL 317A Controller SMC-3 - 150C-D31JBD-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 186536 watts
View Details