Texas Instruments Standard Linear and Logic Pwm Controller, 1Mhz, 18V, Soic-8; Input Voltage Texas Instruments UCC28C43DR

Description
PWM CONTROLLER, 1MHZ, 18V, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 1MHZ, 18V, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 1Mhz, 18V, Soic-8; Input Voltage Texas Instruments - 52AH7809 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 1Mhz, 18V, Soic-8; Input Voltage Texas Instruments
52AH7809
Pwm Controller, 1Mhz, 18V, Soic-8; Input Voltage Texas Instruments 52AH7809
PWM CONTROLLER, 1MHZ, 18V, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 1MHZ, 18V, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 52AH7809
Product Name Pwm Controller, 1Mhz, 18V, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details
ENCL 201A Controller SMC-3 - 150C-D20JAD-1-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details