Texas Instruments Standard Linear and Logic Pwm Controller, Current Mode, Msop-8; Input Voltage Texas Instruments UCC28C43DGK

Description
PWM CONTROLLER, CURRENT MODE, MSOP-8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, CURRENT MODE, MSOP-8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, Msop-8; Input Voltage Texas Instruments - 67AH3326 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, Msop-8; Input Voltage Texas Instruments
67AH3326
Pwm Controller, Current Mode, Msop-8; Input Voltage Texas Instruments 67AH3326
PWM CONTROLLER, CURRENT MODE, MSOP-8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, MSOP-8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 67AH3326
Product Name Pwm Controller, Current Mode, Msop-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 20 volts
DC Input 8 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
Motor Drivers, Controllers - 296-DRV8243SQDGQRQ1CT-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "28-PowerTSSOP (0.118"", 3.00mm Width)"
Communication SPI
View Details
3 suppliers
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 75 HP - CIMR-G7U40451 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
48 V BLDC Motor Controller and Driver with Charge Pump and Configurable AFE - PAC5526 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 48-pin
Communication UART/SPI (3), I2C, CAN
View Details