BiCMOS Low-Power Current Mode PWM Controller 8-VSSOP -40 to 105
1MHz Current Mode PWM Controller, 20V, 1A, 100% Duty Cycle, VSSOP Product overview: UCC28C43DGK from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 20V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1MHz, 20V, 1A, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C43DGK can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC28C43DGK | 715-UCC28C43DGK |
| Product Name | UCC28C43 BiCMOS Low-Power Current Mode PWM Controller | 1MHz 20V 1A DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; VSSOP |
| Features | Error Amplifier | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) |