Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C43D UCC28C43D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276333-UCC28C43D Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Control Features: Frequency Control Supply Voltage: 7.6V ~ 18V Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 96% Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: UCC28C43 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Switching Frequency: Up to 1MHz
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276333-UCC28C43D Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Control Features: Frequency Control Supply Voltage: 7.6V ~ 18V Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 96% Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: UCC28C43 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Switching Frequency: Up to 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C43D - 1276333-UCC28C43D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C43D
1276333-UCC28C43D
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C43D 1276333-UCC28C43D
Manufacturer: Texas Instruments Win Source Part Number: 1276333-UCC28C43D Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Control Features: Frequency Control Supply Voltage: 7.6V ~ 18V Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 96% Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: UCC28C43 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Switching Frequency: Up to 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 1276333-UCC28C43D
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Control Features: Frequency Control
Supply Voltage: 7.6V ~ 18V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 96%
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28C43
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 1MHz

Buy Now
DC DC Switching Controllers - 296-13433-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-13433-5-ND
DC DC Switching Controllers 296-13433-5-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC28C43D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC28C43D
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC28C43D
IC REG CTRLR MULT TOPOLOGY 8SOIC

IC REG CTRLR MULT TOPOLOGY 8SOIC

Supplier's Site
DC DC Switching Controllers - UCC28C43D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC28C43D
DC DC Switching Controllers UCC28C43D
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1276333-UCC28C43D 296-13433-5-ND UCC28C43D UCC28C43D
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C43D DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, Flyback, Forward Converter Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Frequency Control
Duty Cycle 96 96
Unlock Full Specs
to access all available technical data

Similar Products

PFC (Power Factor Correction) - ICE2PCS02HKLA1 - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
VIN 11 to 25 volts
fsw 65 kHz
View Details
LM22675 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22675MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - A8483EEK-T-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 5-WDFN Exposed Pad
View Details
4 suppliers