BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-PDIP -40 to 105
20V, 1-A, BiCMOS Low current 8 pin PWM current mode controller 8-PDIP -40 to 105 Product overview: UCC28C42P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C42P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115896-UCC28C42P
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 14.5V
Duty Cycle: 96%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 9 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28C42P | 715-UCC28C42P | 1115896-UCC28C42P |
| Product Name | UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller | 20V DC-DC Converter IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42P |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; PDIP | DIP; Other; 8-PDIP |
| Features | Error Amplifier | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Output Voltage | 18 volts |