The UCC28C42 is a BiCMOS low current PWM current mode controller designed for high-performance applications. It operates at a maximum frequency of 1MHz and features a low startup current of 50OºA, with a maximum operating current of 100OºA. The device has a low operating current of 2.3mA at 52kHz, making it suitable for energy-efficient designs. It includes fast cycle-by-cycle overcurrent limiting with a response time of 35ns and can drive external MOSFETs with a peak output current of ±1A, characterized by a 25ns rise time and a 20ns fall time. The UCC28C42 is specified for operation over a temperature range of -40°C to 125°C and is compatible with the UCx84x and UCx84xA families, providing pin-to-pin compatibility. It is available in an 8-pin VSSOP package, which helps minimize board space. This controller is ideal for applications such as switch-mode power supplies and general-purpose DC-DC converters.
BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-SOIC -40 to 105
20V, 1-A, BiCMOS Low current 8 pin PWM current mode controller 8-SOIC -40 to 105 Product overview: UCC28C42DR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C42DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035817-UCC28C42DR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 14.5V
Duty Cycle: 96%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
1MHz 9V~18V SOIC-8 AC-DC Controllers & Regulators ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | UCC28C42DR | 715-UCC28C42DR | 035817-UCC28C42DR | UCC28C42DR |
| Product Name | UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller | 20V SOIC DC-DC Converter IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42DR | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; SOIC | SOIC; Other; 8-SOIC | SOIC |
| Features | Error Amplifier | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |