Texas Instruments Standard Linear and Logic Pwm Controller, 0.2A, 18V, Soic-8; Input Voltage Texas Instruments UCC28C42DR

Description
PWM CONTROLLER, 0.2A, 18V, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 0.2A, 18V, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 0.2A, 18V, Soic-8; Input Voltage Texas Instruments - 27AJ0954 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 0.2A, 18V, Soic-8; Input Voltage Texas Instruments
27AJ0954
Pwm Controller, 0.2A, 18V, Soic-8; Input Voltage Texas Instruments 27AJ0954
PWM CONTROLLER, 0.2A, 18V, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 0.2A, 18V, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0954
Product Name Pwm Controller, 0.2A, 18V, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 18 volts
DC Input 12 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Multi-Channel Piezo Controller - E-727 - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 20 bits
Axes 3.0
View Details