Texas Instruments UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller UCC28C42DGKR

Description
BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-VSSOP -40 to 105
Request a Quote Datasheet
Description
BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-VSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller - UCC28C42DGKR - Texas Instruments
Dallas, TX, United States
UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller
UCC28C42DGKR
UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller UCC28C42DGKR
BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-VSSOP -40 to 105

BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-VSSOP -40 to 105

Buy Now Datasheet
Singapore
20V DC-DC Converter IC
715-UCC28C42DGKR
20V DC-DC Converter IC 715-UCC28C42DGKR
20V, 1-A, BiCMOS Low current 8 pin PWM current mode controller 8-VSSOP -40 to 105 Product overview: UCC28C42DGKR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C42DGKR can be used for catalog matching and distributor lookup.

20V, 1-A, BiCMOS Low current 8 pin PWM current mode controller 8-VSSOP -40 to 105 Product overview: UCC28C42DGKR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C42DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42DGKR - 1115894-UCC28C42DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42DGKR
1115894-UCC28C42DGKR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42DGKR 1115894-UCC28C42DGKR
Manufacturer: Texas Instruments Win Source Part Number: 1115894-UCC28C42DGKR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 14.5V Duty Cycle: 96% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-VSSOP Supply Voltage - Operating: 9 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115894-UCC28C42DGKR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 14.5V
Duty Cycle: 96%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-VSSOP
Supply Voltage - Operating: 9 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips AC-DC Converter Chips
Product Number UCC28C42DGKR 715-UCC28C42DGKR 1115894-UCC28C42DGKR
Product Name UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller 20V DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42DGKR
Package Type Other; PDIP,SOIC,VSSOP Other; VSSOP SSOP; Other; 8-VSSOP
Features Error Amplifier
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data