Texas Instruments UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller UCC28C42DGK

Description
BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-VSSOP -40 to 105
Request a Quote Datasheet
Description
BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-VSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller - UCC28C42DGK - Texas Instruments
Dallas, TX, United States
UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller
UCC28C42DGK
UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller UCC28C42DGK
BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-VSSOP -40 to 105

BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-VSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
20V DC-DC Converter IC
715-UCC28C42DGK
20V DC-DC Converter IC 715-UCC28C42DGK
20V, 1-A, BiCMOS Low current 8 pin PWM current mode controller 8-VSSOP -40 to 105 Product overview: UCC28C42DGK from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C42DGK can be used for catalog matching and distributor lookup.

20V, 1-A, BiCMOS Low current 8 pin PWM current mode controller 8-VSSOP -40 to 105 Product overview: UCC28C42DGK from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C42DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42DGK - 056150-UCC28C42DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42DGK
056150-UCC28C42DGK
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42DGK 056150-UCC28C42DGK
Manufacturer: Texas Instruments Win Source Part Number: 056150-UCC28C42DGK Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 14.5V Duty Cycle: 96% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-VSSOP Supply Voltage - Operating: 9 V to 18 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056150-UCC28C42DGK
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 14.5V
Duty Cycle: 96%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-VSSOP
Supply Voltage - Operating: 9 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips AC-DC Converter Chips
Product Number UCC28C42DGK 715-UCC28C42DGK 056150-UCC28C42DGK
Product Name UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller 20V DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42DGK
Package Type Other; PDIP,SOIC,VSSOP Other; VSSOP SSOP; Other; 8-VSSOP
Features Error Amplifier
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers
Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575S-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
LM3203 Miniature, Adjustable, Step-Down DC-DC Converter with Bypass Mode for RF Power Amplifiers - LM3203TLX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers