Texas Instruments UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller UCC28C42D

Description
BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-SOIC -40 to 105
Request a Quote Datasheet
Description
BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller - UCC28C42D - Texas Instruments
Dallas, TX, United States
UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller
UCC28C42D
UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller UCC28C42D
BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-SOIC -40 to 105

BiCMOS Low Current 8 Pin PWM Current Mode Controller 8-SOIC -40 to 105

Buy Now Datasheet
Singapore, Singapore
20V 1A 1MHz SOIC DC-DC Converter IC
715-UCC28C42D
20V 1A 1MHz SOIC DC-DC Converter IC 715-UCC28C42D
20V 1A PWM Current Mode Controller, 1MHz, 8-Pin SOIC Product overview: UCC28C42D from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, 1MHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1A, 1MHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C42D can be used for catalog matching and distributor lookup.

20V 1A PWM Current Mode Controller, 1MHz, 8-Pin SOIC Product overview: UCC28C42D from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, 1MHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1A, 1MHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C42D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42D - 1276332-UCC28C42D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42D
1276332-UCC28C42D
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42D 1276332-UCC28C42D
Manufacturer: Texas Instruments Win Source Part Number: 1276332-UCC28C42D Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 14.5V Duty Cycle: 96% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 9 V ~ 18 V Family Name: UCC28C42 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1230AD133R2G; NCP1230AD100R2G; NCP1230AD65R2; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276332-UCC28C42D
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Forward
Voltage - Start Up: 14.5V
Duty Cycle: 96%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 9 V ~ 18 V
Family Name: UCC28C42
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NCP1230AD133R2G; NCP1230AD100R2G; NCP1230AD65R2;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips AC-DC Converter Chips
Product Number UCC28C42D 715-UCC28C42D 1276332-UCC28C42D
Product Name UCC28C42 BiCMOS Low Current 8 Pin PWM Current Mode Controller 20V 1A 1MHz SOIC DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28C42D
Package Type Other; PDIP,SOIC,VSSOP Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Features Error Amplifier
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Output Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.8V 5V 5A DC-DC Converter IC - 922-LMZ10505TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-PMOD EP
Output Voltage 0.8000 to 5 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Conv DC-DC Single Step Down 8V to 40V 14-Pin VSON EP T/R - 815-LM2676SD-12 - Utmel Electronic Limited
Specs
Package Type Other; 14-VDFN Exposed Pad
Output Voltage 12 volts
Input Voltage 24 volts
View Details
LM3501 Synchronous Step-up DC/DC Converter for White LED Applications - LM3501TLX-21/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features OVP
Output Voltage 6 to 20 volts
View Details
Buck 35V 1MHz Step-Down DC-DC Converter IC - 715-LM3485MM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 35 volts
Input Voltage 36 volts
View Details
2 suppliers