Texas Instruments Standard Linear and Logic Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments UCC28C42D

Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments - 52AH7807 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
52AH7807
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments 52AH7807
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 52AH7807
Product Name Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 9 to 20 volts
DC Input 9 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
Solid State Controller - 150-C60FCD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Continuous Current 60 amps
View Details